FORD WSS-M2D492-A2

STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 21 October 2004
Status: inactive
Page Count: 2
scope:

The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The content of recyclate is 90% minimum derived from used tires.

Document History

November 16, 2017
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The content of...
FORD WSS-M2D492-A2
October 21, 2004
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The content of...
January 28, 1999
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE
1. SCOPE The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The...

References

Advertisement