BSI - BS EN 6049-008
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
BS EN 6049-008
November 30, 2017
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard
A description is not available for this item.
January 31, 2013
Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from - 55 °C to 200 °C - Product standard
A description is not available for this item.