CEN - EN 2591-307
Aerospace series - Elements of electrical and optical connection - Test methods - Part 307: Salt mist
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies a method of assessing the effects of salt mist on elements of connection.
It should be used together with EN 2591-100.
The test is based on EN 60068-2-11.
Document History
EN 2591-307
July 1, 2012
Aerospace series - Elements of electrical and optical connection - Test methods - Part 307: Salt mist
This European Standard specifies a method of assessing the effects of salt mist on elements of connection.
It should be used together with EN 2591-100.
The test is based on EN 60068-2-11.
June 1, 1998
Aerospace Series - Elements of Electrical and Optical Connection - Test Methods - Part 307: Salt Mist
A description is not available for this item.