CEN - EN 4674-004

Aerospace series - Electrical cables, installation - Selfwrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulphide) monofilament.

Document History

EN 4674-004
November 1, 2017
Aerospace series - Electrical cables, installation - Selfwrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
February 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...

References

Advertisement