CEN - EN 4674-004
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulphide) monofilament.
Temperature range: - 65 °C to 200 °C.
Document History
November 1, 2017
Aerospace series - Electrical cables, installation - Selfwrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...
EN 4674-004
February 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range - 65 °C to 200 °C - Product standard
This European Standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable...