IEC 61076-2-111

Connectors for electrical and electronic equipment – Product requirements – Part 2-111: Circular connectors – Detail specification for power connectors with M12 screw-locking

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2017
Status: active
Page Count: 76
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076-2 specifies 4 to 6-way circular connectors with M12 screw-locking with current ratings up to 16 A and voltage ratings of 63 V or 630 V, that are typically used for power supply and power applications in industrial premises. These connectors consist of both fixed and free connectors either rewireable or non-rewireable, with M12 screw-locking. Male connectors have round contacts Ø1,0 mm and Ø1,5 mm.

The different codings provided by this document prevent the mating of accordingly coded male or female connectors to any other similarly sized interfaces, covered by other standards and the cross-mating between the different codings provided by this document.

NOTE M12 is the dimension of the thread of the screw-locking mechanism of these circular connectors.

Document History

IEC 61076-2-111
December 1, 2017
Connectors for electrical and electronic equipment – Product requirements – Part 2-111: Circular connectors – Detail specification for power connectors with M12 screw-locking
This part of IEC 61076-2 specifies 4 to 6-way circular connectors with M12 screw-locking with current ratings up to 16 A and voltage ratings of 63 V or 630 V, that are typically used for power supply...

References

Advertisement