DS/EN 60811-509

Electric and optical fibre cables – Test methods for non-metallic materials – Part 509: Mechanical tests – Test for resistance of insulations and sheaths to cracking (heat shock test)

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2017
Status: active
Page Count: 7
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC 60811-3-1:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-509
November 28, 2017
Electric and optical fibre cables – Test methods for non-metallic materials – Part 509: Mechanical tests – Test for resistance of insulations and sheaths to cracking (heat shock test)
IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC...
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 509: Mechanical tests - Test for resistance of insulations and sheaths to cracking (heat shock test)
IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC...
Electric and optical fibre cables - Test methods for non-metallic materials - Part 509: Mechanical tests - Test for resistance of insulations and sheaths to cracking (heat shock test)
IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC...
Electric and optical fibre cables – Test methods for non-metallic materials – Part 509: Mechanical tests – Test for resistance of insulations and sheaths to cracking (heat shock test)
IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 509: Mechanical tests - Test for resistance of insulations and sheaths to cracking
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 509: Mechanical tests - Test for resistance of insulations and sheaths to cracking (heat shock test)
This Part 509 of IEC 60811 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature.
Advertisement