DSF/EN 60811-509/FPRA1
Electric and optical fibre cables - Test methods for non-metallic materials - Part 509: Mechanical tests - Test for resistance of insulations and sheaths to cracking (heat shock test)
| Organization: | DS |
| Status: | pending |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-509:2012 gives the procedure for the test for resistance of insulations and sheaths to cracking at an elevated temperature. IEC 60811-509:2012 cancels and replaces Clause 9 of IEC 60811-3-1:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History