DS/EN ISO 8394-2
Buildings and civil engineering works – Determination of extrudability for sealant – Part 2: Using standardized apparatus (ISO 8394-2:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 27 November 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
ISO 8394-2 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
Document History
DS/EN ISO 8394-2
November 27, 2017
Buildings and civil engineering works – Determination of extrudability for sealant – Part 2: Using standardized apparatus (ISO 8394-2:2017)
ISO 8394-2 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
June 24, 2011
Building construction – Jointing products – Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
November 11, 2010
Building construction – Jointing products – Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus (ISO/FDIS 8394-2:2010)
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
Building construction - Jointing products - Part 2: Determination of extrudability using standardized apparatus (ISO/DIS 8394-2:2009)
This part of ISO 8394 International Standard specifies a method for determining the extrudability of the sealants independently of the package in which they are supplied. It is not to be used to...