DSF/FprEN ISO 8394-2
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus (ISO/FDIS 8394-2:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
Document History
November 27, 2017
Buildings and civil engineering works – Determination of extrudability for sealant – Part 2: Using standardized apparatus (ISO 8394-2:2017)
ISO 8394-2 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
June 24, 2011
Building construction – Jointing products – Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
November 11, 2010
Building construction – Jointing products – Part 2: Determination of extrudability of sealants using standardized apparatus
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
DSF/FprEN ISO 8394-2
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus (ISO/FDIS 8394-2:2010)
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied. It is not applicable to the classification of sealants.
Building construction - Jointing products - Part 2: Determination of extrudability using standardized apparatus (ISO/DIS 8394-2:2009)
This part of ISO 8394 International Standard specifies a method for determining the extrudability of the sealants independently of the package in which they are supplied. It is not to be used to...