CSA ISO/IEC 30106-2
Information technology - Object oriented BioAPI - Part 2: Java implementation
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 85 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 30106 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of this standard is maintained in this part of ISO/IEC 30106.
Document History
January 1, 2021
Information technology — Object oriented BioAPI — Part 2: Java implementation
This document specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of ISO/IEC...
CSA ISO/IEC 30106-2
January 1, 2018
Information technology - Object oriented BioAPI - Part 2: Java implementation
This part of ISO/IEC 30106 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent...