CSA - ISO/IEC 30106-2-21
Information technology — Object oriented BioAPI — Part 2: Java implementation
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 91 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of ISO/IEC 30106-1 is maintained in this document.
Document History
ISO/IEC 30106-2-21
January 1, 2021
Information technology — Object oriented BioAPI — Part 2: Java implementation
This document specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of ISO/IEC...
January 1, 2018
Information technology - Object oriented BioAPI - Part 2: Java implementation
This part of ISO/IEC 30106 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent...