CSA ISO/IEC 30106-3
Information technology - Object oriented BioAPI - Part 3: C# implementation
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 75 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 30106 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this part of ISO/IEC 30106 will be maintained with ISO/IEC 30106-2 (Java implementation). In spite of the differences in actual parameters passed between functions, the names and interface structure are the same.
Document History