CSA - ISO/IEC 30106-3-21
Information technology — Object oriented BioAPI — Part 3: C# implementation
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies an interface of a BioAPI C# framework and BioAPI C# BSP which mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this document will be maintained with ISO/IEC 30106-2 (Java implementation). In spite of the differences in actual parameters passed between functions, the names and interface structure are the same.
Document History
ISO/IEC 30106-3-21
January 1, 2021
Information technology — Object oriented BioAPI — Part 3: C# implementation
This document specifies an interface of a BioAPI C# framework and BioAPI C# BSP which mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this document will...
January 1, 2018
Information technology - Object oriented BioAPI - Part 3: C# implementation
This part of ISO/IEC 30106 specifies an interface of a BioAPI C# framework and BioAPI C# BSP which will mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of...