CSA ISO/IEC 30107-1

Information technology - Biometric presentation attack detection - Part 1: Framework

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 28
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 30107 establishes terms and definitions that are useful in the specification, characterization and evaluation of presentation attack detection methods.

Outside the scope are

- standardization of specific PAD detection methods;

- detailed information about countermeasures (i.e. anti-spoofing techniques), algorithms, or sensors; and

- overall system-level security or vulnerability assessment.

The attacks to be considered in ISO/IEC 30107 are those that take place at the sensor during the presentation and collection of the biometric characteristics.

Any other attacks are considered outside the scope of ISO/IEC 30107.

Document History

January 1, 2018
Information technology — Biometric presentation attack detection — Part 1: Framework
This part of ISO/IEC 30107 establishes terms and definitions that are useful in the specification, characterization and evaluation of presentation attack detection methods. Outside the scope are —...
CSA ISO/IEC 30107-1
January 1, 2018
Information technology - Biometric presentation attack detection - Part 1: Framework
This part of ISO/IEC 30107 establishes terms and definitions that are useful in the specification, characterization and evaluation of presentation attack detection methods. Outside the scope are —...

References

Advertisement