CSA - CAN/CSA-ISO/IEC 30107-1:18
Information technology — Biometric presentation attack detection — Part 1: Framework
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 30107 establishes terms and definitions that are useful in the specification, characterization and evaluation of presentation attack detection methods.
Outside the scope are
- standardization of specific PAD detection methods;
- detailed information about countermeasures (i.e. anti-spoofing techniques), algorithms, or sensors; and
- overall system-level security or vulnerability assessment.
The attacks to be considered in ISO/IEC 30107 are those that take place at the sensor during the presentation and collection of the biometric characteristics.
Any other attacks are considered outside the scope of ISO/IEC 30107.
Document History