CSA C60079-30-2

Explosive atmospheres - Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 85
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres may be present, with the exclusion of those classified as requiring EPL Ga/Da (traditional relationship to Zone 0 and Zone 20 respectively). This standard also provides guidance for explosive atmospheres incorporating the Division method of area classification that may be applied by some users of this standard.

NOTE Information on the Division method is given in NFPA 70 and CSA C22.1.

It provides recommendations for the design, installation, maintenance and repair of trace heating systems including associated control and monitoring equipment. It does not cover devices that operate by induction heating, skin effect heating or direct pipeline heating, nor those intended for stress relieving.

Document History

January 1, 2017
Explosive atmospheres — Part 30-2: Electrical resistance trace heating — Application guide for design, installation and maintenance
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
CSA C60079-30-2
January 1, 2017
Explosive atmospheres - Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance
This part of IEC 60079 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres may be present, with the exclusion of those classified...

References

Advertisement