CSA - C60079-30-2:17
Explosive atmospheres — Part 30-2: Electrical resistance trace heating — Application guide for design, installation and maintenance
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 85 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general-use equipment.
Document History
C60079-30-2:17
January 1, 2017
Explosive atmospheres — Part 30-2: Electrical resistance trace heating — Application guide for design, installation and maintenance
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2017
Explosive atmospheres - Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance
This part of IEC 60079 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres may be present, with the exclusion of those classified...