ASTM International - ASTM D1718-09
Standard Specification for Isobutyl Acetate (95% Grade)
| Organization: | ASTM International |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other organic chemicals): | 71.080.99 |
scope:
1.1 This specification covers isobutyl acetate (95 % grade).
1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.
abstract:
This specification details the properties and requirements for isobutyl acetate. The specimens shall be sampled, go through chemical tests and conform accordingly to specified values of the... View More
Document History