DS/EN 62606

General requirements for arc fault detection devices

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 December 2017
Status: active
Page Count: 28
ICS Code (Electrical accessories in general): 29.120.01
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: - either as a single device having opening means able to open the protected circuit in specified conditions; or - as a single device integrating a protective device; or - as a separate unit, according to Annex D assembled on site with a declared protective device.

Document History

DS/EN 62606
December 4, 2017
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
December 10, 2013
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: - either as a single device having opening means...
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
General requirements for Arc Fault Detection Devices
This standard applies to Arc Fault Detection Device hereafter (AFDD) for household and similar uses in AC circuits. NOTE 1 In USA AFCI "Arc Fault Circuit Interrupter" are considered similar to AFDDs...
General requirements for Arc Fault Detection Devices (AFDD)
This standard applies to Arc Fault Detection Device hereafter (AFDD) for household and similar uses in AC circuits. NOTE 1 In USA AFCI "Arc Fault Circuit Interrupter" are considered similar to AFDDs...
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
General requirements for Arc Fault Detection Devices
This standard applies to Arc Fault Detection Device hereafter (AFDD) for household and similar uses in AC circuits. NOTE 1 In USA AFCI "Arc Fault Circuit Interrupter" are considered similar to AFDDs...
Advertisement