DSF/EN 62606/FPRA1

General requirements for arc fault detection devices

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Electrical accessories in general): 29.120.01
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: - either as a single device having opening means able to open the protected circuit in specified conditions; or - as a single device integrating a protective device; or - as a separate unit, according to Annex D assembled on site with a declared protective device.

Document History

December 4, 2017
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
December 10, 2013
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: - either as a single device having opening means...
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
General requirements for Arc Fault Detection Devices
This standard applies to Arc Fault Detection Device hereafter (AFDD) for household and similar uses in AC circuits. NOTE 1 In USA AFCI "Arc Fault Circuit Interrupter" are considered similar to AFDDs...
General requirements for Arc Fault Detection Devices (AFDD)
This standard applies to Arc Fault Detection Device hereafter (AFDD) for household and similar uses in AC circuits. NOTE 1 In USA AFCI "Arc Fault Circuit Interrupter" are considered similar to AFDDs...
DSF/EN 62606/FPRA1
General requirements for arc fault detection devices
IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: – either as a single device having opening means...
General requirements for Arc Fault Detection Devices
This standard applies to Arc Fault Detection Device hereafter (AFDD) for household and similar uses in AC circuits. NOTE 1 In USA AFCI "Arc Fault Circuit Interrupter" are considered similar to AFDDs...
Advertisement