JEDEC JESD 204
Serial Interface for Data Converters
| Organization: | JEDEC |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 294 |
scope:
This standard describes a serialized interface between data converters and logic devices. It contains normative information to enable designers to implement devices that communicate with other devices covered by this specification. Informative annexes are included to clarify and exemplify the document.
Due to the range of applications involved, the intention of this standard is to completely specify only the serial data interface and the link protocol. Certain signals common to both the interface and the function of the device, such as device clocks and control interfaces, have application-dependen
Revision A of the standard was expanded to support serial data interfaces consisting of single or multiple lanes per converter device. In addition, converter functionality (ADC or DAC) can be distributed over multiple devices:
• All parallel running devices are implemented or specified to run synchronously with each other using the same data format.
• Normally this means that they are part of the same product family.
Revision B of the standard supports the following additional functions:
• Mechanism for achieving repeatable, programmable deterministic delay across the JESD204 link.
• Support for serial data rates up to 12.5 Gbps.
• Transition from using frame clock as the main clock source to using device clock as the main clock source. Device clock frequency requirements offer much more flexibility compared to requiring a frame clock input.
Revision C of the standard now supports the following additional functions:
• Data interfaces up to 32 Gbps
• Three link layers - 64B/66B, 64B/80B, and 8B/10B. The 8B/10B link layer is similar to the link layer defined in JESD204B.
Document History