DIN ISO 5130

Acoustics - Measurements of sound pressure level emitted by stationary road vehicles (ISO 5130:2007 + Amd.1:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2017
Status: inactive
Page Count: 24
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road vehicles in general): 43.020
scope:

This International Standard specifies a test procedure, environment and instrumentation for measuring the exterior sound pressure levels from road vehicles under stationary conditions, providing a continuous measure of the sound pressure level over a range of engine speeds. This International Standard applies only to road vehicles of categories L, M and N equipped with internal combustion engines.

Vehicles with no combustion operation at stationary conditions are not within the scope of this International Standard.

The method is designed to meet the requirements of simplicity as far as they are consistent with reproducibility of results under the operating conditions of the vehicle.

It is within the scope of this International Standard to measure the stationary A-weighted sound pressure level during

⎯ type approval measurements of vehicle;

⎯ measurements at the manufacturing stage;

⎯ measurements at official testing stations;

⎯ measurements at roadside testing.

This International Standard specifies neither a method to check the exhaust sound pressure level when the engine is operated at realistic loads nor a method to check the exhaust sound pressure levels against a general noise limit for categories of road vehicles.

Technical background information is given in Annex A.

Document History

November 1, 2020
Acoustics - Measurements of sound pressure level emitted by stationary road vehicles (ISO 5130:2019)
A description is not available for this item.
May 1, 2020
Acoustics - Measurements of sound pressure level emitted by stationary road vehicles (ISO 5130:2019); Text in German and English
A description is not available for this item.
DIN ISO 5130
December 1, 2017
Acoustics - Measurements of sound pressure level emitted by stationary road vehicles (ISO 5130:2007 + Amd.1:2012)
This International Standard specifies a test procedure, environment and instrumentation for measuring the exterior sound pressure levels from road vehicles under stationary conditions, providing a...
August 1, 2016
Acoustics - Measurements of sound pressure level emitted by stationary road vehicles - Amendment 1 (ISO 5130:2007/Amd.1:2012); Text in German and English
A description is not available for this item.
June 1, 2008
Acoustics - Measurements of sound pressure level emitted by stationary road vehicles (ISO 5130:2007)
A description is not available for this item.

References

Advertisement