DS/EN ISO 10350-1
Plastics – Acquisition and presentation of comparable single-point data – Part 1: Moulding materials (ISO 10350-1:2017)
| Organization: | DS |
| Publication Date: | 5 December 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
The ISO 10350 series identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions. The properties included are those presented conventionally in manufacturers' data sheets. ISO 10350-1 applies predominantly to unreinforced and reinforced thermoplastic and thermosetting materials that may be injection- or compression-moulded or prepared as sheets of specified thickness. For the purposes of ISO 10350-1, long-fibre-reinforce
Document History