DSF/EN ISO 10350-1/FprA1
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:2008/FDAM 1:2014)
| Organization: | DS |
| Status: | pending |
| Page Count: | 8 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions.
The properties included are those presented conventionally in manufacturers' data sheets. This part of ISO 10350 applies predominantly to unreinforced and reinforced thermoplastic and thermosetting materials that may be injection- or compression-moulded or prepared as sheets of specified thickness. Part 2 of ISO 10350 deals specifically with long- or continuous-fibre-rei
Document History