DS/EN ISO 8748

Spring-type straight pins - Coiled, heavy duty

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 May 2007
Status: active
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 mm to 20 mm inclusive.
NOTE: Spring-type straight pins, coiled, standard duty and spring type straight pins, coiled, light duty, are the subjects of prEN ISO 8750 and prEN ISO 8751 respectively.

Document History

DS/EN ISO 8748
May 16, 2007
Spring-type straight pins - Coiled, heavy duty
This Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 mm to 20...
February 12, 1998
Spring-type straight pins - Coiled, heavy duty
This International Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from...
Advertisement