DS/EN ISO 8748
Spring-type straight pins - Coiled, heavy duty
inactive
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 to 20 mm inclusive.
Document History
May 16, 2007
Spring-type straight pins - Coiled, heavy duty
This Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 mm to 20...
DS/EN ISO 8748
February 12, 1998
Spring-type straight pins - Coiled, heavy duty
This International Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from...