GMW15176

Elastomer Seals for Fuel Caps

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2017
Status: active
Page Count: 5
scope:

Material Description.

Materials covered by this specification are divided into six (6) types.

• Type A: Nitrile Butadiene Rubber (NBR), sealing against the filler neck.

• Type B: Fluorocarbon Rubber (FKM), internal gasket.

• Type C: Elastomer, sealing against environmental influence.

• Type D: Fluorocarbon rubber, sealing against the filler neck (SAE J200 M3HK 607 A1-10B37).

• Type E: Fluorocarbon rubber internal gasket (SAE J200 M2HK 710 A1-10B38).

• Type F: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols.

Not applicable.

Applicability.

This specification covers the materials and performance of elastomeric seals, used in the screw locking or bayonet fuel cap.

Document History

GMW15176
December 1, 2017
Elastomer Seals for Fuel Caps
Material Description. Materials covered by this specification are divided into six (6) types. • Type A: Nitrile Butadiene Rubber (NBR), sealing against the filler neck. • Type B: Fluorocarbon...
September 1, 2012
Elastomer Seals for Fuel Caps
This specification covers the materials and performance of elastomeric sealings, used in the screw locking or bayonet fuel cap. Material Description. Materials covered by this specification are...
February 1, 2007
Elastomer Seals for Fuel Caps
This specification covers the materials and performance of elastomeric sealings, used in the screw locking or bayonet fuel cap.

References

Advertisement