GMW15176

Elastomer Seals for Fuel Caps

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2012
Status: inactive
Page Count: 4
scope:

This specification covers the materials and performance of elastomeric sealings, used in the screw locking or bayonet fuel cap.

Material Description. Materials covered by this specification are divided into six types.

Type A. Nitrile Rubber Butadiene (NBR), sealing against the filler neck.

Type B. Fluorocarbon Rubber (FKM), internal gasket.

Type C. Elastomer, sealing against environmental influence.

Type D. Fluorocarbon rubber, sealing against the filler neck (SAE J200 M3HK 607 A1-10B37).

Type E. Fluorocarbon rubber internal gasket (SAE J200 M2HK 710 A1-10B38).

Type F. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. Not applicable.

Document History

December 1, 2017
Elastomer Seals for Fuel Caps
Material Description. Materials covered by this specification are divided into six (6) types. • Type A: Nitrile Butadiene Rubber (NBR), sealing against the filler neck. • Type B: Fluorocarbon...
GMW15176
September 1, 2012
Elastomer Seals for Fuel Caps
This specification covers the materials and performance of elastomeric sealings, used in the screw locking or bayonet fuel cap. Material Description. Materials covered by this specification are...
February 1, 2007
Elastomer Seals for Fuel Caps
This specification covers the materials and performance of elastomeric sealings, used in the screw locking or bayonet fuel cap.

References

Advertisement