GMW16865
Protective Tapes
| Organization: | GMW |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 6 |
scope:
This specification describes flat-backed paper tapes, films, and single coated foam tapes used to provide shipping protection for materials to prevent damage to their finish. The tapes must not have effect on the surface to which they are applied. They must not cause any surface etching, softening of the finish, finish discontinuities, latent staining or other objectionable effects when they are removed. They must be easily removed without themselves tearing or removing the finish from the item being protected.
Material Description. Coated tapes with a removable pressure sensitive adhesive. The adhesive system must be pressure sensitive over the range of -20 °C to 95 °C. The tape must not show any mass transfer upon removal. Note: This specification does not cover paint protection transit films applied to a vehicle's horizontal surfaces. Refer to 9984168 for paint protection transit films.
Symbols. Not applicable.
Applicability. Protective tapes for application to interior and/or exterior parts and applied either at the tier one (1) supplier or within general assembly.
Document History