GMW14561

Elastomer for Hydraulic Damping Parts Chassis

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2017
Status: active
Page Count: 4
scope:

This specification covers the materials and performance of elastomeric materials used for hydraulic damping parts in chassis applications (hydro bushings).

Material Description.

Materials covered by this specification are divided into two types.

• Type A: Elastomer up to +70 °C.

• Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols.

Not applicable.

Applicability.

Elastomeric materials used for hydraulic damping parts in chassis applications. This standard is used to define the requirements for elastomeric materials used in hydraulic damping parts.

Document History

GMW14561
December 1, 2017
Elastomer for Hydraulic Damping Parts Chassis
This specification covers the materials and performance of elastomeric materials used for hydraulic damping parts in chassis applications (hydro bushings). Material Description. Materials covered...
February 1, 2012
Elastomer for Hydraulic Damping Parts Chassis
This specification covers the materials and performance of elastomeric materials used for hydraulic damping parts in chassis applications (hydro bushings). Material Description. Materials covered by...
November 1, 2006
Elastomer for Hydraulic Damping Parts Chassis
This specification covers the materials and performance of elastomeric materials used for hydraulic damping parts in chassis applications (hydro bushings). Material Description. Materials covered by...

References

Advertisement