GMW14561
Elastomer for Hydraulic Damping Parts Chassis
| Organization: | GMW |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the materials and performance of elastomeric materials used for hydraulic damping parts in chassis applications (hydro bushings).
Material Description. Materials covered by this specification are divided into two types:
Type A: Elastomer up to +70 °C.
Type B: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Symbols. Not applicable.
Typical Applications. Not applicable.
Remarks. Not applicable.
Document History