ISO/IEC 23009-6
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 6: DASH with server push and WebSockets
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the features these protocols support over HTTP/1.1 to improve delivery performance, while still maintaining backwards compatibility, particularly for the delivery of low latency live video.
Document History
ISO/IEC 23009-6
December 1, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 6: DASH with server push and WebSockets
This document specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the features these...