ISO TR 20218-2

Robotics - Safety requirements for industrial robots - Part 2: Manual load/unload stations

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2017
Status: inactive
Page Count: 22
ICS Code (Industrial robots. Manipulators): 25.040.30
scope:

This document is applicable to robot systems for manual load/unload applications in which a hazard zone is safeguarded by preventing access to it. For this type of application, it is important to consider the need for both access restrictions to hazard zones and for ergonomically suitable work places.

This document supplements ISO 10218-2:2011 and provides additional information and guidance on reducing the risk of intrusion into the hazard zones in the design and safeguarding of manual load/unload installations.

Document History

December 1, 2017
Robotics - Safety requirements for industrial robots - Part 2: Manual load/unload stations
This document is applicable to robot systems for manual load/unload applications in which a hazard zone is safeguarded by preventing access to it. For this type of application, it is important to...
ISO TR 20218-2
December 1, 2017
Robotics - Safety requirements for industrial robots - Part 2: Manual load/unload stations
This document is applicable to robot systems for manual load/unload applications in which a hazard zone is safeguarded by preventing access to it. For this type of application, it is important to...

References

Advertisement