ISO TR 20218-2
Robotics - Safety requirements for industrial robots - Part 2: Manual load/unload stations
| Organization: | ISO |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Industrial robots. Manipulators): | 25.040.30 |
scope:
This document is applicable to robot systems for manual load/unload applications in which a hazard zone is safeguarded by preventing access to it. For this type of application, it is important to consider the need for both access restrictions to hazard zones and for ergonomically suitable work places.
This document supplements ISO 10218-2:2011 and provides additional information and guidance on reducing the risk of intrusion into the hazard zones in the design and safeguarding of manual load/ unload installations.
Document History