ASTM International - ASTM D1881-17

Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2017
Status: active
Page Count: 4
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

5.1 The test method generally will distinguish coolants that have a tendency to foam excessively from those that are suitable for further evaluation to determine performance in actual... View More

scope:

1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are approximate equivalents provided for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see Section 7, Materials and Reagents.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D1881-17
November 1, 2017
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 The values stated...
November 1, 2009
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
May 10, 1997
Standard Test Method for Foaming Tendencies of Engine Coolants in Glassware
1.1 This test method covers a simple glassware test for evaluating the tendency of engine coolants to foam under laboratory-controlled-conditions of aeration and temperature. 1.2 This standard does...
Advertisement