CEN - EN ISO 5402-1

Leather - Determination of flex resistance - Part 1: Flexometer method

inactive
Organization: CEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 16
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness

Document History

April 1, 2022
Leather - Determination of flex resistance - Part 1: Flexometer method
This document specifies a method for determining the dry or wet flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
EN ISO 5402-1
February 1, 2017
Leather - Determination of flex resistance - Part 1: Flexometer method
This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness
December 1, 2011
Leather - Determination of flex resistance - Part 1: Flexometer method
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less...

References

Advertisement