CEN - EN ISO 5402-1
Leather - Determination of flex resistance - Part 1: Flexometer method
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less than 3,0 mm thick.
Document History
April 1, 2022
Leather - Determination of flex resistance - Part 1: Flexometer method
This document specifies a method for determining the dry or wet flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness.
February 1, 2017
Leather - Determination of flex resistance - Part 1: Flexometer method
This document specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather below 3,0 mm in thickness
EN ISO 5402-1
December 1, 2011
Leather - Determination of flex resistance - Part 1: Flexometer method
This part of ISO 5402 specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of flexible leather which are less...