DIN EN 6076

Aerospace series - Static seal elements O-Ring straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series; German and English version FprEN 6076:2016

inactive
Organization: DIN
Publication Date: 1 March 2017
Status: inactive
Page Count: 17
ICS Code (Components for aerospace construction): 49.035

Document History

July 1, 2017
Aerospace series - Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (-55 °C to 107 °C) - Inch series; German and English version EN 6076:2017
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for straight thread tube...
DIN EN 6076
March 1, 2017
Aerospace series - Static seal elements O-Ring straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series; German and English version FprEN 6076:2016
A description is not available for this item.
Advertisement