DIN EN 6076
Aerospace series - Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (-55 °C to 107 °C) - Inch series; German and English version EN 6076:2017
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for straight thread tube fitting boss for use as static seals in hydraulic systems for aerospace application.
Application temperature range: −55 °C to 107 °C of continuous operation
Document History
DIN EN 6076
July 1, 2017
Aerospace series - Static seal elements O-Ring for straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (-55 °C to 107 °C) - Inch series; German and English version EN 6076:2017
This European Standard specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for straight thread tube...
March 1, 2017
Aerospace series - Static seal elements O-Ring straight thread tube fitting boss, ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series; German and English version FprEN 6076:2016
A description is not available for this item.