DS/EN 13523-10

Coil coated metals – Test methods – Part 10: Resistance to fluorescent UV radiation and water condensation

active, Most Current
Organization: DS
Publication Date: 28 February 2017
Status: active
Page Count: 10
ICS Code (Organic coatings): 25.220.60
scope:

This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV radiation, and water condensation and temperature under controlled conditions. Due to varied conditions which occur during natural weathering and the extreme nature of accelerated testing, correlation between the two cannot be expected. Not all organic coatings will perform on an equal basis but a degree of correlation between the same generic type might be observed.

Document History

DS/EN 13523-10
February 28, 2017
Coil coated metals – Test methods – Part 10: Resistance to fluorescent UV radiation and water condensation
This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of...
May 10, 2010
Coil coated metals – Test methods – Part 10: Resistance to fluorescent UV radiation and water condensation
This European Standard specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV...
February 9, 2001
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV light and water condensation
This part of EN 13523 describes the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate to a combination of fluorescent UV light and water...
Coil coated metals – Test methods – Part 10: Resistance to fluorescent UV radiation and water condensation
This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of...
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV radiation and water condensation
This part of the EN 13523 series specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of...
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV light and water condensation
This Part of EN 13523 describes the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV...
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV light and water condensation
This Part of EN 13523 specifies the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV...
Advertisement