DSF/prEN 13523-10
Coil coated metals - Test methods - Part 10: Resistance to fluorescent UV light and water condensation
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
This Part of EN 13523 describes the basic principles and procedure for determining the resistance of an organic coating on a metallic substrate (coil coating) to a combination of fluorescent UV light, and water condensation and temperature under controlled conditions. Due to varied conditions which occur during natural weathering and the extreme nature of accelerated testing, correlation between the two cannot be expected. Not all organic coatings will perform on an equal basis but a degree of correlation between the same generic type may be observed.
Document History