CEN - EN 3646-005
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 005: Receptacle, hermetic, square flange mounting - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines the characteristics of hermetic square flange receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.
It applies to models defined in Table 3.
For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.
Document History
EN 3646-005
March 1, 2017
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 005: Receptacle, hermetic, square flange mounting - Product standard
This European Standard defines the characteristics of hermetic square flange receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of –...
May 1, 2006
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 005: Receptacle, hermetic, square flange mounting - Product standard
A description is not available for this item.