CEN - EN 3646-009

Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Protective cover for receptacle - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 May 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.

It applies to models defined in Table 2.

For receptacles associated with these protective covers, see EN 3646-003 to EN 3646-007

Document History

EN 3646-009
May 1, 2015
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Protective cover for receptacle - Product standard
This European Standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of –...
May 1, 2006
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 009: Protective cover for receptacle - Product standard
A description is not available for this item.

References

Advertisement