CEN - EN 3646-007
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 007: Receptacle, hermetic, round flange, welding or brazing mounting - Product standard
| Organization: | CEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of − 65 °C to 175 °C or 200 °C continuous.
It applies to models defined in Table 3.
For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.
Document History