CEN - EN 3646-003

Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 003: Receptacle, square flange mounting - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.

It applies to models defined in Table 3.

For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers, see EN 3646-008 and EN 3646-009 respectively.

Document History

EN 3646-003
August 1, 2018
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 003: Receptacle, square flange mounting - Product standard
This European Standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to...
May 1, 2006
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 003: Receptacle, square flange mounting - Product standard
A description is not available for this item.

References

Advertisement