SNV - SN EN 4178

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 Degrees C

active, Most Current
Organization: SNV
Publication Date: 1 March 2017
Status: active
Page Count: 12
ICS Code (Screw threads): 49.030.10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

SN EN 4178
March 1, 2017
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 Degrees C
A description is not available for this item.
February 1, 2010
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 Degrees C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated....

References

Advertisement