DIN EN 62680-1-3

Universal Serial Bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - common components - Universal Serial Bus Type-CTM Cable and Connector Specification, Revision 1.1 (IEC 100/2587/CDV:2016); English version FprEN 62680-1-3:2016

inactive
Organization: DIN
Publication Date: 1 April 2017
Status: inactive
Page Count: 203
ICS Code (Interface and interconnection equipment): 35.200

Document History

January 1, 2018
Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-CTM cable and connector specification (IEC 62680-1-3:2016); English version EN 62680-1-3:2016
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C...
DIN EN 62680-1-3
April 1, 2017
Universal Serial Bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - common components - Universal Serial Bus Type-CTM Cable and Connector Specification, Revision 1.1 (IEC 100/2587/CDV:2016); English version FprEN 62680-1-3:2016
A description is not available for this item.
Advertisement