DS/EN 13235

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 January 2007
Status: active
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C under vacuum or in a gas atmosphere which is inert to the material under test. The purpose of these test conditions is to prevent changes to the material as a result of chemical reaction with the test environment.
This European Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1 D), bidirectional (2 D), and tridirectional (x D, where 2 < x <= 3), loaded along one principal axis of reinforcement.

Document History

DS/EN 13235
January 16, 2007
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour
This European Standard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of ceramic matrix composite materials with continuous fibre reinforcement...

References

Advertisement