DS/ENV 13235
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 February 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This European prestandard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or in a gas atmosphere which is inert to the material under test.
Document History
DS/ENV 13235
February 9, 2001
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour
This European prestandard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of ceramic matrix composite materials with continuous fibre...